EN
  • EN
  • DE

LM75AD,118

Part No LM75AD,118
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Description Board Mount Temperature Sensors I2C LOCAL +/- 2OC TS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Output Type Digital
Accuracy +/- 3 C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Package / Case SOT-96-8
Interface Type 2-Wire, I2C, SMBus
Supply Voltage - Min 2.8 V
Supply Voltage - Max 5.5 V
Configuration Local
Resolution 11 bit
Shutdown Shutdown
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Output Current 10 mA
Product Temperature Sensors
Series LM75A
Type Digital Temperature Sensor with Thermal Watchdog
Brand NXP Semiconductors
Temperature Threshold Programmable
Operating Supply Current 100 uA
Product Type Board Mount Temperature Sensor ICs
Standard Pack Qty 2500
Subcategory Sensors
Ultra Librarian 3D Model Ultra Librarian LM75AD,118 CAD Model

Description

The LM75AD,118 is a digital temperature sensor and thermal watchdog from NXP Semiconductors, renowned for its precision and ease of use. This compact, low-power device is ideal for a wide range of applications, including system thermal management, personal computers, electronics equipment, and industrial controllers.

Key Features

  • Accuracy: The LM75AD,118 offers an exceptional temperature accuracy of ±2°C from -25°C to +100°C and ±3°C over -55°C to +125°C.
  • I2C Interface: It comes with a standard I2C-bus interface, supporting data rates of up to 400 kbit/s, which allows for easy integration into most microcontroller-based systems.
  • Programmable Resolution: The temperature resolution is programmable from 9 to 12 bits, allowing for fine-tuning based on the specific requirements of the application.
  • Low Power Consumption: Designed for efficiency, it operates with a low supply current of less than 10 µA in shutdown mode.
  • Temperature Range: The LM75AD,118 can measure temperatures ranging from -55°C to +125°C, making it versatile for various environments.
  • Thermal Alarm: It features an on-chip thermal alarm and fault queue that can be programmed to signal interrupt or overtemperature shutdown output.

Applications

The LM75AD,118's broad temperature range and high level of accuracy make it suitable for environmental monitoring and thermal protection in:

  • Telecommunication Systems
  • Data Center Cooling Systems
  • Industrial and Office Electronics
  • Battery Management Systems
  • Medical Devices

Package and Quality

The LM75AD,118 is offered in a small 8-pin SOIC package, which is both space-saving and suitable for automated assembly processes. NXP's commitment to quality ensures that each sensor is rigorously tested and meets high standards for reliability and performance.

You May Also Be Interested in

Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6078 $51.6630
205+ $0.4987 $102.2335
315+ $0.4832 $152.2080
430+ $0.4676 $201.0680
555+ $0.4520 $250.8600
745+ $0.4052 $301.8740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,850 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess