EN
  • EN
  • DE

TCN75-3.3MUA

Part No TCN75-3.3MUA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8MSOP / Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin MSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I2C
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 8 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Test Condition 25°C ~ 100°C
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 796507-TCN75-3.3MUA
Popularity Medium
Supply and Demand Status Limited
Family Name TCN75
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TCN75-3.3MUA CAD Model

Description

Introducing the TCN75-3.3MUA Temperature Sensor from Microchip Technology

The TCN75-3.3MUA is a highly precise digital temperature sensor crafted by the renowned Microchip Technology. This sensor is an integral component for a wide array of applications that require temperature monitoring with high accuracy and reliability. It is especially suitable for advanced systems where temperature control is critical, such as industrial control systems, consumer electronics, and computer networking equipment.

The TCN75-3.3MUA offers several key features that make it a standout choice for temperature sensing needs:

  • Accuracy: With a temperature sensing accuracy of ±1°C, this sensor ensures precise readings, making it ideal for applications where exact temperature measurements are crucial.
  • Operating Range: The sensor operates over a wide temperature range from -40°C to +125°C, providing versatility for different environments and conditions.
  • Supply Voltage: Designed to work at 3.3V, the TCN75-3.3MUA is optimized for systems that operate at this common supply voltage, ensuring easy integration into existing designs.
  • Interface: Communication with the sensor is facilitated via a two-wire, I2C-compatible serial interface, which allows for easy integration into most microcontroller-based systems.
  • Programmable Resolution: The sensor's resolution is programmable from 9 to 12 bits, giving designers the flexibility to choose the resolution that best fits their application's power and speed requirements.
  • Alert Function: It features a programmable critical temperature alert output, which can be used to trigger a system response when a set temperature threshold is exceeded.

The TCN75-3.3MUA also comes in a space-saving, 8-pin MSOP package, making it an excellent choice for applications with limited PCB space. Moreover, its low power consumption makes it suitable for battery-powered applications where power efficiency is a priority.

Overall, the TCN75-3.3MUA from Microchip Technology is a reliable and versatile temperature sensor that offers the precision, flexibility, and ease of use necessary for sophisticated temperature monitoring solutions. Whether you are designing a new system or upgrading an existing one, this sensor is sure to meet your temperature sensing requirements with excellence.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess