EN
  • EN
  • DE

LMT90DBZR

Part No LMT90DBZR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-125C SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -
Output Type Analog Voltage
Voltage - Supply 4.5V ~ 10V
Resolution 10mV/°C
Features -
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 25°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LMT90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375595-LMT90DBZR
Ultra Librarian 3D Model Ultra Librarian LMT90DBZR CAD Model

Description

The LMT90DBZR from Texas Instruments is a precision analog output CMOS integrated-circuit temperature sensor that operates over a -50°C to 150°C temperature range. Designed for high-accuracy, it offers a typical accuracy of ±0.4°C without requiring calibration or external components. This makes the LMT90DBZR an ideal choice for a wide range of temperature sensing applications.

Key Features

  • High Accuracy: The LMT90DBZR provides a typical accuracy of ±0.4°C, ensuring precise temperature readings across its full operating range.
  • Wide Operating Range: This sensor operates over a broad temperature range from -50°C to 150°C, making it versatile for various environments.
  • Linear Analog Output: Its linear analog output directly proportional to the Celsius temperature simplifies interfacing with readout or control circuitry.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in a small SOT-23 package, the LMT90DBZR is ideal for space-constrained applications.

Applications

The LMT90DBZR is a versatile temperature sensor that can be used in a variety of applications, including:

  • Power-supply temperature monitoring
  • Environmental monitoring and HVAC systems
  • Consumer electronics
  • Computer peripheral thermal protection
  • Industrial controls and instrumentation

Technical Specifications

Parameter Value
Accuracy ±0.4°C (typical)
Temperature Range -50°C to 150°C
Output Linear analog voltage
Supply Voltage 2.7V to 5.5V
Package SOT-23

With its high accuracy, low power consumption, and compact form factor, the LMT90DBZR from Texas Instruments is an excellent choice for designers looking for a reliable and efficient temperature sensing solution.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4643 $51.0730
265+ $0.3809 $100.9385
410+ $0.3690 $151.2900
565+ $0.3571 $201.7615
725+ $0.3452 $250.2700
970+ $0.3095 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,376 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess