EN
  • EN
  • DE

1532188-1

Part No 1532188-1
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN MICRO-D RCPT 15POS SLDR CUP  /  15 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity Aerospace, Defense and Marine
Series Military, MIL-DTL-83513, MICRODOT (MCKS)
Package Bulk
Connector Style D-Type, Micro-D
Connector Type Receptacle, Female Sockets
Number of Positions 15
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Shell Material, Finish Metal, Nickel Plated, Electroless
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Features Reverse Layout
Base Product Number 1532188
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.8000
Other Names 094-6226-000,094-6226-000-ND,A144698,M83513/02-BN, MCKS-N1-B-15SS,-1532188-1-SI,-MCKS-N1-B-15SS-SI-ND,1532188-1-MIL,M83513/02-BN-MIL,-MCKS-N1-B-15SS-SI,1532188-1-ND,M83513/02-BN,094-6226-000-MIL
Standard Package 1
Win Source Part Number 1216064-1532188-1
Ultra Librarian 3D Model Ultra Librarian 1532188-1 CAD Model

Description

The 1216064-1532188-1 is a receptacle, female sockets connector from TE Connectivity Aerospace, Defense and Marine.

  • Connector Type: D-Type, Micro-D
  • Number of Contacts: 15
  • Contact Type: Signal
  • Number of Rows: 2
  • Layout: Reverse
  • Shell Material: Metal with Nickel Plating
  • Termination: Solder Cup
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0μin (1.27μm)
  • Mounting Type: Free Hanging (In-Line)
  • Flange Feature: Housing/Shell (Unthreaded)
  • Series: Military, MIL-DTL-83513, MICRODOT (MCKS)
  • Package: Bulk
  • ECCN: EAR99
  • Alternative Parts: 1532188-1, MCKS-N1-B-15SS

You May Also Be Interested in

Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Amphenol CONEC
CONN DSUB LOCKBOLT FOR SLIDELOCK
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Female 25 Position 2 Row
Lowest to $0.7422
Cinch Connectivity Solutions
CONN JACKSCREW 1=SET OF 50
Need more? Email Us
TE Connectivity
SCREW LOCK M-2.6
Need more? Email Us
C&K Components
D-Sub Standard Connectors
Lowest to $1,043.3674
Phoenix Contact
OPTIONAL FIXING SCREW, SHORT
Need more? Email Us
TE Connectivity
FEMALE SCREW LOCKS NON-MAG
Need more? Email Us
TE Connectivity
STAND-OFF, STUD, MTG
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess