Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Conec
Packaging Bulk
Status Active
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 15
Number of Rows 2
Shell Size, Connector Layout 2 (DA, A)
Contact Type Signal
Mounting Through Hole
Flange Feature Board Side (M3); Mating Side (4-40)
Termination Solder
Features Grounding Indents
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 8μin (0.20μm)
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C to 125°C
Voltage Rating 125V
Current Rating 5A
Color Black
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Win Source Part Number 1011014-163A14449X
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian 163A14449X CAD Model

Description

The Conec electronic component with Win Source Part Number 1011014-163A14449X is a connector type product with a plug, male pins design.

  • Connector Type: Plug, Male Pins
  • Positions: 15
  • Current Rating: 5A
  • Voltage Rating: 125V
  • Material: Polybutylene Terephthalate (PBT), Glass-Filled
  • Ingress Protection: IP20
  • Packaging: Bulk
  • Quantity per Package: 50

You May Also Be Interested in

TE Connectivity
Conn Rectangular PL 51 POS 0.64mm Solder ST Thru-Hole Package
Need more? Email Us
ECAD model for 1589461-3
Amphenol FCI
CONN D-SUB RCPT 17POS R/A SOLDER
Need more? Email Us
ECAD model for DB17W2S543A30LF
TE Connectivity
CONN D-SUB FEMALE SCREW LOCK
Lowest to $2.6799
ECAD model for 5745563-1
TE Connectivity
CONN D-SUB RCPT 25POS IDC / 25 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $6.3110
ECAD model for 1658612-2
TE Connectivity
CONN D-TYPE RCPT 68POS R/A SLDR
Lowest to $17.6753
ECAD model for 5787083-7
TE Connectivity
CONN BACKSHELL 15POS 45DEG SHLD / 15 Position Two Piece Backshell Connector Silver 45° Shielded
Need more? Email Us
ECAD model for 1-2198618-5
TE Connectivity
CONN PIN 20-24AWG GOLD CRIMP / Pin Contact Gold Crimp 20-24 AWG Stamped
Need more? Email Us
ECAD model for 1658539-1
3M
CONN BACKSHELL 20POS 180DEG BLK / 20 Position Two Piece Backshell Connector Black 180° Unshielded
Lowest to $25.7014
ECAD model for 10320-52F0-008
Molex, LLC
Conn D-sub Rcpt 5POS Vert Sldr
Need more? Email Us
ECAD model for 173107-1282

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention