EN
  • EN
  • DE

1-167019-6

Part No 1-167019-6
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Flat Ribbon Cable Polyvinyl Chloride 16Conductors 28AWG 0.93mm 300V Gray 600m Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Grey
Conductor Material Copper, Tin
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Cable
Number of Conductors 16
RoHS Compliant
Wire/Cable Gauge 28 AWG
Win Source Part Number 1193644-1-167019-6
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1-167019-6 CAD Model

Description

The 1-167019-6 is a fiber optic cable manufactured by TE Connectivity. These cables are designed for high-speed data transmission over long distances, utilizing light signals to transmit information with minimal loss and high bandwidth. They are crucial components in modern communication networks, data centers, and various other applications requiring reliable and fast data transfer.

Applications

  • Telecommunications networks for transmitting voice, video, and data.
  • Data centers for interconnecting servers and network equipment.
  • Fiber-to-the-Home (FTTH) deployments for delivering high-speed internet access to residential users.
  • Industrial automation systems for connecting sensors, controllers, and other devices.
  • Medical imaging equipment for transmitting high-resolution images.
  • Aerospace and defense applications for reliable communication in harsh environments.

Features

  • High bandwidth: Capable of transmitting large amounts of data at high speeds.
  • Low signal loss: Minimizes signal degradation over long distances.
  • Immunity to electromagnetic interference (EMI): Resistant to noise and interference from nearby electrical equipment.
  • Small size and lightweight: Easier to install and manage compared to copper cables.
  • High security: Difficult to tap or intercept data transmitted over fiber optic cables.
  • Long lifespan: Durable and reliable, offering a long service life.

Benefits

  • Improved network performance: Enables faster data transfer rates and lower latency.
  • Increased reliability: Minimizes downtime and ensures consistent performance.
  • Reduced operating costs: Lower power consumption and maintenance requirements compared to copper cables.
  • Enhanced security: Protects sensitive data from unauthorized access.
  • Scalable infrastructure: Easily upgraded to support future bandwidth demands.
  • Future-proof technology: Ensures compatibility with emerging technologies and applications.

Additional Details

TE Connectivity's fiber optic cables are manufactured to meet stringent industry standards, ensuring high quality and performance. They are available in various configurations, including single-mode and multi-mode fibers, different connector types, and cable lengths to suit specific application requirements. The 1-167019-6 cable typically consists of a glass or plastic core surrounded by a cladding layer, which helps to confine the light signal within the core. A protective outer jacket shields the fiber from damage and environmental factors. Fiber optic cables are an essential component of modern communication infrastructure, providing the bandwidth and reliability needed to support today's data-intensive applications.

You May Also Be Interested in

TE Connectivity
Multi-Conductor Cables 8AWG 2C SPIR SHL 600V PRICE PER FT
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 24AWG RED / 24 AWG Hook-Up, Dual Wall Wire 19/36 Red 600V
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC55A0111-14-91
Need more? Email Us
TE Connectivity
IDC CABLE-APR64A/ AE64G / APR64A / 64 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00")
Need more? Email Us
TE Connectivity
High Performance Cable 5Conductors 16AWG Tin Plated Copper White 600Vac
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER N-CHANNEL, MOSFET / RF Mosfet LDMOS 28 V 1.5 A 1.6GHz ~ 1.66GHz 19.7dB 32W NI-780S
Need more? Email Us
TE Connectivity
CABLE CCJ CONN-MBXLE RCP 6WR 10" / Cable CCJ Connector to MBXLE Receptacle(3) 6 Line 0.83' (0.25m) 10.00"
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 8AWG WHT 100' / 8 AWG Hook-Up, Dual Wall Wire 133/29 White 600V 100.0' (30.5m)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess