EN
  • EN
  • DE
  • IT

CM2321-000

Part No CM2321-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Hook-up Wire 55/LF0114-28-94CS3254
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1186342-CM2321-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM2321-000 CAD Model

Description

The 1186342-CM2321-000 is a fiber optic cable suitable for use in various applications, manufactured by TE Connectivity.

  • Category: Cables, wires, and fiber optic cables
  • Supply and Demand Status: Limited
  • Alternative Parts: Available
  • Vendor: Undefined

You May Also Be Interested in

Omron
Cable Assembly I/o 6.56'
Need more? Email Us
TE Connectivity
Splice Terminal Solder Sleeve Shield Terminator 19.10mm x 7.62mm Transparent Blue
Need more? Email Us
Amphenol
CBL 5POS MALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Need more? Email Us
Multicomp
Computer Cable, Modem, 6FT, Gray
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=100M
Lowest to $3.1936
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17"/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.170" (4.32mm), 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess