Products specifications Report Issue?

Package Box
Product Status Active
Cable Type Flat Cable
Number of Conductors 25
Pitch 0.050" (1.27mm)
Length 100.0' (30.48m)
Wire Gauge 28 AWG
Conductor Strand 7 Strands / 36 AWG
Shielding Unshielded
Jacket Color Blue
Ribbon Thickness 0.036" (0.91mm)
Ribbon Width 1.250" (31.75mm)
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Voltage 300 V
Operating Temperature -20°C ~ 105°C
Ultra Librarian 3D Model Ultra Librarian 1-1437357-9 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CBL RIBN 4COND MULTIPLE 328.1'
Need more? Email Us
ECAD model for SCA1-4F10
TE Connectivity
CBL RIBN 50COND 0.025 GRAY 100'
Need more? Email Us
ECAD model for 1-57131-9
3M
CBL RIBN 40COND 0.05 GRAY 500'
Need more? Email Us
ECAD model for 3365/40
3M
Need more? Email Us
ECAD model for M3DRK-3036J-ND
CW Industries
Idc Cable - CSC16T/AE16G/CSC16T
Need more? Email Us
ECAD model for C3AAT-1618G-ND
3M
Idc Cable - MSR26A/MC26G/MCG26G
Need more? Email Us
ECAD model for M3BMG-2636J
TE Connectivity
CBL RIBN 40COND 0.025 GRAY 100'
Need more? Email Us
ECAD model for 1-57131-7
Molex, LLC
FFC Jumper Cable 40Conductors 0.03m 30V 0.5A Bag
Lowest to $12.7963
ECAD model for 210200425
Molex, LLC
30 AWG SPC ALLOY 1=1 FOOT
Need more? Email Us
ECAD model for 1000570486

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention