EN
  • EN
  • DE

STM8AF6269TCX

Part No STM8AF6269TCX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8A
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 52
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1103520-STM8AF6269TCX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6269TCX CAD Model

Description

Overview of the STM8AF6269TCX Microcontroller

The STM8AF6269TCX is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their STM8AF series of MCUs designed specifically for the automotive market. This MCU is based on the advanced STM8A core, operating at a frequency of 16 MHz. It is an ideal choice for a wide range of automotive applications due to its robust design, reliability, and feature set tailored for vehicular systems.

Key Features

  • Core: The device features a high-performance 8-bit STM8A CPU core, which provides efficient processing capabilities for automotive applications.
  • Memory: It comes with 32 Kbytes of Flash program memory, offering ample space for complex programs and 2 Kbytes of true data EEPROM, which is rated for 300,000 write/erase cycles, ensuring data retention and endurance.
  • RAM: The MCU is equipped with 2 Kbytes of RAM, allowing for efficient data manipulation and storage during operation.
  • Digital Peripherals: It includes advanced control peripherals such as a 10-bit ADC, timers, and communication interfaces like SPI, I2C, and UARTs, which are crucial for automotive control systems.
  • Operating Voltage: The operating voltage range of 2.95 V to 5.5 V makes it suitable for use in environments with varying power supply conditions.
  • Temperature Range: With an extended temperature range from -40°C to 125°C, the STM8AF6269TCX is designed to withstand the harsh conditions of automotive environments.
  • Packages: The MCU is available in a compact LQFP 32-pin package, which is conducive to space-constrained applications.

Applications

The STM8AF6269TCX is engineered to address the demanding needs of the automotive sector. It is commonly used in applications such as engine management, body control modules, automotive sensors, and various other automotive subsystems. Its robust feature set also makes it suitable for industrial and consumer applications that require a high level of reliability and performance.

Design Support

STMicroelectronics provides extensive support for the STM8AF6269TCX, including development tools, software libraries, and application notes to facilitate the design process and reduce time to market. Developers can take advantage of the STVD-STM8 integrated development environment (IDE) and the ST Visual Programmer for efficient programming and debugging.

Overall, the STM8AF6269TCX MCU is a powerful and versatile choice for developers looking to create advanced automotive systems with a reliable and cost-effective 8-bit microcontroller.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6727 $50.1810
75+ $1.3724 $102.9300
115+ $1.3296 $152.9040
160+ $1.2867 $205.8720
205+ $1.2438 $254.9790
270+ $1.1151 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess