EN
  • EN
  • DE

1000570486

Part No 1000570486
Manufacturer Molex, LLC
Catalog Flat Ribbon Cables
Description 30 AWG SPC ALLOY 1=1 FOOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Flat Ribbon Cables
Mfr Molex, LLC
Series Temp-Flex 100057
Product Status Active
Cable Type Flat Cable
Number of Conductors 18
Pitch 0.025" (0.64mm)
Length Enter Number of Feet in Order Quantity
Wire Gauge 30 AWG
Shielding Unshielded
Jacket Color Natural
Base Product Number 100057
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1177140-1000570486
Ultra Librarian 3D Model Ultra Librarian 1000570486 CAD Model

Description

The 1177140-1000570486 is a flat ribbon cable component from Molex, LLC.

  • It belongs to the Flat Ribbon Cables category and is part of the Temp-Flex 100057 series.
  • The pitch of this cable is 0.025" (0.64mm) and it has 18 conductors.
  • The cable is unshielded and the wire gauge is 30 AWG.
  • The length of the cable can be specified in the order quantity.
  • The cable type is flat cable and the jacket color is natural.
  • The HTSUS code for this cable is 8544.49.3080.
  • The moisture sensitivity level (MSL) is 1 (Unlimited).

You May Also Be Interested in

3M
CBL RIBN 40COND 0.05 GRAY 500'
Need more? Email Us
AVX Corp/Kyocera Corp
CBL RIBN 6COND 0.059 WHITE 1001'
Need more? Email Us
3M
Idc Cable - MSR26A/MC26G/MCG26G
Need more? Email Us
3M
Flat Cable 26Conductors 28AWG 30.48m Tinned Copper Gray/Red Edge 300V Roll
Need more? Email Us
3M
CABLE RIBBON 16COND 0.05 BLACK
Need more? Email Us
3M
CBL RIBN 100COND 0.025 WHT 100'
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
Molex, LLC
RIB CBL 100 100RL SOLID 5CKT 26A
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess