EN
  • EN
  • DE

C3AAT-1618G-ND

Part No C3AAT-1618G-ND
Manufacturer CW Industries
Catalog Flat Ribbon Cables
Description Idc Cable - CSC16T/AE16G/CSC16T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Cable Pitch 1.27 mm
Color Grey
Connector Pitch 2.54 mm
Connector Type IDC, Socket
Contact Plating Tin
Lead Free Contains Lead
Length 457.2 mm
Number of Contacts 16
Number of Positions 16
Number of Rows 2
RoHS Non-Compliant
Shielding Unshielded
Win Source Part Number 1200204-C3AAT-1618G-ND
Categories Flat Ribbon Cables
Manufacturer CW Industries
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3AAT-1618G-ND CAD Model

Description

The C3AAT-1618G-ND is a flat ribbon cable manufactured by CW Industries.

  • Supply and Demand Status: Limited
  • Positions: 16
  • Contacts: 16
  • Connector Type: IDC Socket
  • Color: Grey
  • Shielding: Unshielded
  • Contact Plating: Tin
  • Cable Pitch: 1.27mm
  • Connector Pitch: 2.54mm

You May Also Be Interested in

3M
Idc Cable - MSR26A/MC26G/MCG26G
Need more? Email Us
3M
Flat Cable 26Conductors 28AWG 30.48m Tinned Copper Gray/Red Edge 300V Roll
Need more? Email Us
3M
CBL RIBN 68COND 0.025 GRY FEET
Need more? Email Us
Molex, LLC
FFC Jumper Cable 40Conductors 0.03m 30V 0.5A Bag
Lowest to $11.4253
Belden Inc.
CBL RIBN 40COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 40 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
3M
CABLE RIBBON 16COND 0.05 BLACK
Need more? Email Us
Adafruit Industries LLC
SILICONE COVER STRANDED-CORE RIB
Need more? Email Us
3M
Need more? Email Us
Omron
CBL RIBN 4COND MULTIPLE 328.1'
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess