EN
  • EN
  • DE

094-6536-0000

Part No 094-6536-0000
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN MICRO-D RCPT 31POS SLDR CUP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 31 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Manufacturer TE Connectivity
Series Military, MIL-DTL-83513, MICRODOT (MCKS)
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 094-6
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 094-6536-000-ND, M83513/02-EC, 094-6536-000-MIL, 1532205-2, M83513/02-EC, MCKS-C2-B-31SS, M83513/02-EC-MIL, 094-6536-000, 094-6536-0000-MIL
Quantity per package 29
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905369-094-6536-0000
Ultra Librarian 3D Model Ultra Librarian 094-6536-0000 CAD Model

Description

The TE Connectivity 905369-094-6536-0000 is a 31 position D-type, Micro-D receptacle, female sockets connector.

  • Series: Military, MIL-DTL-83513, MICRODOT (MCKS)
  • Positions: 31 position
  • Connector Type: D-type, Micro-D receptacle, female sockets
  • Mounting: Free-hanging (in-line)
  • Quantity per Package: 29
  • ECCN: EAR99
  • REACH: REACH affected
  • HTSUS: 8536.69.8000
  • Category: Connectors
  • Popularity: High popularity
  • Estimated Production Lead Time: 25 weeks
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

3M
CONN PLUG 68POS STR IDC
Need more? Email Us
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
HARTING
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $2.1009
3M
CONN RCPT 26POS R/A SOLDER / 26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Lowest to $8.2182
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $29.1907
Hirose Electric Co Ltd
CONN SOCKET 32POS 1.27MM (4PCS) / 32 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $4.0149
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN PLUG 36POS STR IDC / 36 Position Plug Connector Free Hanging (In-Line) IDC
Need more? Email Us
TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess