Products specifications Report Issue?

Approvals CE
Current - Output 1 8.3 A
Efficiency 95 %
Height 127 mm
Isolation Voltage 3 kV
Length 76.2 mm
Maximum Operating Temperature 50 °C
Max Output Current 50 A
Max Output Power 3 kW
Max Power Dissipation 3 kW
Min Operating Temperature -10 °C
Mount Chassis Mount
Number of Outputs 1
Output Voltage 360 V
Radiation Hardening No
RoHS Compliant
Voltage - Output 1 360 V
Width 127 mm
Win Source Part Number 1103951-VA-26519
Categories Off-Board Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VA-26519 CAD Model

Description

The TDK-Lambda Americas Inc. off-board module is a high-quality component used in various electrical appliances.

  • Isolation Voltage: 3kV
  • Maximum Output Power: 3kW
  • Voltage-Output: 360V
  • Current-Output: 8.3A
  • Operating Temperature Range: -10°C to 50°C
  • Approvals: CE approved
  • Mounting: Chassis mount

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 105W / Enclosed AC DC Converters 1 Output 15V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for MSP-100-15
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 15-50V 500MA / 500mA 15 ~ 50V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
ECAD model for APC-25-500
Cincon Electronics Co. LTD
AC/DC CONVERTER 12V 101W / Open Frame AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for CFM101S120
Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 12V 10A / 10A 12V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
ECAD model for LPVL-150-12
Cosel USA, Inc.
AC/DC CONVERTER 24V 648W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
ECAD model for PCA600F-24-TP2
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 31.5-42V 1.45A / 1.45A 31.5 ~ 42V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
ECAD model for CEN-60-42
Mean Well Enterprises Co., Ltd.
LED DRIVER CC AC/DC 9-18V 700MA / 700mA 9 ~ 18V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
ECAD model for APC-12-700
Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 12V 1A / 1A 12V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
ECAD model for APV-12-12
TDK-Lambda Americas Inc.
Power Supply; AC-DC; 3000W3000W ACDC, 115230VAC, Output 360V 8.3A, 3000W
Need more? Email Us
ECAD model for VA-26519

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention