EN
  • EN
  • DE

MC44BS374CAD

Part No MC44BS374CAD
Manufacturer ON Semiconductor
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer ON Semiconductor
Win Source Part Number 317108-MC44BS374CAD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC44BS374CAD CAD Model

Description

The ON Semiconductor MC44BS374CAD is a highly integrated UHF and VHF transmitter IC designed for a wide range of applications in the broadcast industry. This advanced component is engineered to meet the stringent requirements for audio and video signal transmission, providing a reliable and efficient solution for system designers.

The MC44BS374CAD operates on a low-power consumption basis, making it an ideal choice for portable devices where battery life is a critical factor. Its compact size also allows for easy integration into space-constrained applications, while still delivering high-quality performance.

Key Features:

  • Frequency Range: The device supports both UHF and VHF bands, offering versatility for different broadcasting standards and requirements.
  • Modulation: It is capable of handling advanced modulation schemes, ensuring compatibility with current digital broadcasting formats.
  • Integrated PLL Circuit: The Phase Locked Loop (PLL) circuitry provides stable frequency synthesis for accurate signal transmission.
  • Low Power Consumption: Designed for efficiency, the MC44BS374CAD minimizes power usage, extending the operational time of battery-powered devices.
  • Programmable Parameters: Various parameters such as sound subcarrier frequency and video deviation can be programmed, allowing customization to specific application needs.

Applications:

The MC44BS374CAD is suitable for a range of applications including but not limited to:

  • Consumer electronics such as TV sets, set-top boxes, and personal video recorders
  • Portable media players and devices requiring external video input
  • Security and surveillance systems with AV broadcasting needs
  • Wireless audio/video transmitters for entertainment or informational content distribution

Overall, the MC44BS374CAD from ON Semiconductor is a robust and versatile transmitter IC that offers a high level of integration, making it a go-to solution for manufacturers and designers aiming to create high-performance broadcast systems with minimal power consumption and space requirements.

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess