EN
  • EN
  • DE

APC-12-700

Part No APC-12-700
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog External/Internal (Off - Board) LED Drivers
Description LED DRIVER CC AC/DC 9-18V 700MA / 700mA 9 ~ 18V Constant Current LED Driver AC DC Converter Topology 1 Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>LED Drivers
Mfr MEAN WELL USA Inc.
Series APC-12 (12W)
Package Box
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 90VAC
Voltage - Input (Max) 264VAC
Voltage - Output 9 ~ 18V
Current - Output (Max) 700mA
Power (Watts) 13 W
Voltage - Isolation 3.75 kV
Features OVP, SCP
Ratings IP42
Temperature Range - Operating -30°C ~ 70°C
Efficiency 80%
Termination Style Wire Leads
Dimension 3.03" L x 1.57" W x 1.14" H (77.0mm x 40.0mm x 29.0mm)
Approval Agency CCC, CE, cURus
Mounting Type Chassis Mount
Base Product Number APC-12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names APC-12-700-ND,1866-1115
Standard Package 120
Win Source Part Number 1229201-APC-12-700
Ultra Librarian 3D Model Ultra Librarian APC-12-700 CAD Model

Description

The APC-12-700 is a constant current LED driver from the APC-12 (12W) series manufactured by MEAN WELL USA Inc.

  • Series: APC-12 (12W)
  • Power Rating: 13W
  • Voltage Output: 9 ~ 18V
  • Efficiency: 80%
  • IP Rating: IP42
  • Voltage Isolation: 3.75 kV
  • Current Output: 700mA
  • Voltage Input Range: 90VAC to 264VAC
  • Features: OVP and SCP
  • Dimension: 3.03" L x 1.57" W x 1.14" H (77.0mm x 40.0mm x 29.0mm)
  • ECCN: EAR99

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 27-33V 1.34A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 28A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
O/P +24V4A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 4.8A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 1050MA72-143V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12-24V 6.3A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 8.25-15V 1.07A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12V 5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 239.75W69-137
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess