EN
  • EN
  • DE

PCA600F-24-TP2

Part No PCA600F-24-TP2
Manufacturer Cosel USA, Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 648W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Cosel USA, Inc.
Series PCA (600W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 24V
Current - Output 1 27 A
Power (Watts) 648W
Applications ITE (Commercial), Medical
Voltage - Isolation 4 kV
Efficiency 93%
Temperature Range - Operating -20°C ~ 70°C
Features Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input
Mounting Type Chassis Mount
Dimension 5.98" L x 3.50" W x 1.61" H (152.0mm x 89.0mm x 41.0mm)
Approval Agency CE, CSA, cURus, D-Mark, UL
Standard Number 60601-1; 60950-1; 62368-1
Base Product Number PCA600F
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9540
Other Names 1776-3641
Standard Package 1
Win Source Part Number 980872-PCA600F-24-TP2
Ultra Librarian 3D Model Ultra Librarian PCA600F-24-TP2 CAD Model

Description

The Cosel USA PCA600F-24-TP2 is part of the PCA series with a power output of 600W.

  • Series: PCA
  • Power Output: 600W
  • Type: Enclosed
  • Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input
  • Package: Box
  • Category: Power Supplies - External/Internal (Off-Board) > AC DC Converters
  • Applications: ITE (Commercial) and Medical
  • Standard Package: 1
  • Voltage-Input: 85 ~ 264 VAC
  • Voltage-Isolation: 4 kV
  • Number of Outputs: 1
  • Voltage-Output 1: 24V
  • Efficiency: 93%
  • Mounting Type: Chassis Mount
  • Temperature Range-Operating: -20°C ~ 70°C
  • Dimension: 5.98" L x 3.50" W x 1.61" H (152.0mm x 89.0mm x 41.0mm)
  • MSL Level: Not Applicable
  • HTSUS: 8504.40.9540
  • Current-Output 1: 27 A
  • Approval Agency: CE, CSA, cURus, D-Mark, UL
  • Standard Number: 60601-1; 60950-1; 62368-1

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess