EN
  • EN
  • DE

PCD6-5-1212

Part No PCD6-5-1212
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-12V 6W / Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 4.5V - 9V Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr TDK-Lambda Americas Inc
Series PC
Product Status Obsolete
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 9V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Max) 250mA, 250mA
Power (Watts) 6 W
Applications ITE (Commercial)
Features Remote On/Off, OCP
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Mounting Type Through Hole
Package / Case 7-DIP Module
Dimension 1.60" L x 1.00" W x 0.33" H (40.6mm x 25.4mm x 8.5mm)
MSL Level Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names PCD651212,PCD651212-ND
Standard Package 1
Win Source Part Number 1214662-PCD6-5-1212
Ultra Librarian 3D Model Ultra Librarian PCD6-5-1212 CAD Model

Description

The TDK-Lambda Americas Inc PC Series Isolated Module DC-DC Converter is a reliable and efficient power supply for ITE (Commercial) applications.

  • Manufacturer: TDK-Lambda Americas Inc
  • Application: ITE (Commercial)
  • Number of Outputs: 2
  • Maximum Output Current: 250mA each
  • Input Voltage Range: 4.5V to 9V
  • Output Voltage (Output 1): 12V
  • Output Voltage (Output 2): -12V
  • Features: Remote On/Off, OCP Protection
  • Standard Package: 1
  • Mounting Type: Through Hole
  • Length: 1.60 inches
  • Width: 1.00 inch
  • Height: 0.33 inches
  • Operating Temperature Range: -20°C to 70°C (with derating)
  • Status: Obsolete
  • Alternative Parts: PCD651212, PCD651212-ND

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Lowest to $16.7958
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess