EN
  • EN
  • DE

DCV012405P

Part No DCV012405P
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series DCV01 (1W)
Package Tube
Product Status Active
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 21.6V
Voltage - Input (Max) 26.4V
Voltage - Output 1 5V
Current - Output (Max) 200mA
Power (Watts) 1 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 77%
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm), 7 Leads
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Supplier Device Package 7-PDIP
Control Features Enable, Active High
Base Product Number DCV012405
Standard Package 25 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584230-DCV012405P
Ultra Librarian 3D Model Ultra Librarian DCV012405P CAD Model

Description

The DCV012405P is a high-performance, integrated circuit developed by Texas Instruments, designed to provide a reliable DC-to-DC power conversion solution. This compact module is engineered to cater to a vast array of applications requiring a stable and efficient power supply, making it a go-to choice for professionals in the electronics industry.

Key Features

  • Input Voltage Range: The DCV012405P operates on a wide input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • Output Voltage: It delivers a stable output voltage, which is crucial for the consistent operation of sensitive electronic components.
  • High Efficiency: With its high conversion efficiency, this power module ensures minimal energy loss during operation, leading to a more sustainable and cost-effective solution.
  • Isolation: The device features reinforced isolation to protect against electrical shocks and to maintain signal integrity across different parts of the electronic system.
  • Compact Design: The small footprint of the DCV012405P makes it an ideal choice for applications where space is at a premium, without compromising on power or efficiency.
  • Thermal Management: Designed with thermal considerations in mind, this product is capable of maintaining optimal operating temperatures, thereby enhancing its longevity and reliability.

Applications

The DCV012405P is tailored for a range of applications, including but not limited to:

  • Industrial control systems
  • Telecommunication equipment
  • Data acquisition systems
  • Medical devices
  • Isolated sensor interfaces

Product Support and Resources

Texas Instruments provides comprehensive support for the DCV012405P, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to facilitate the integration of this power module into their projects, ensuring a smooth design-in process and reliable operation.

In summary, the DCV012405P from Texas Instruments stands out as a robust and efficient solution for DC-to-DC power conversion, offering a combination of performance, versatility, and support that is ideal for a wide range of electronic applications.

You May Also Be Interested in

XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
Analog Devices Inc.
DC DC CONVERTER
Lowest to $101.8572
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8712 $51.7424
5+ $21.2276 $106.1380
8+ $20.5643 $164.5144
11+ $19.9009 $218.9099
13+ $19.2375 $250.0875
18+ $17.2475 $310.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess