EN
  • EN
  • DE

DCV010515DP

Part No DCV010515DP
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series DCV01 (1W)
Package Tube
Product Status Active
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Max) 33mA, 33mA
Power (Watts) 1 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85%
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm), 7 Leads
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Supplier Device Package 7-PDIP
Control Features Enable, Active High
Base Product Number DCV010515
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584222-DCV010515DP
Ultra Librarian 3D Model Ultra Librarian DCV010515DP CAD Model

Description

DCV010515DP - Isolated, Regulated DC-DC Converter

The DCV010515DP from Texas Instruments is a high-performance, isolated DC-DC converter module designed to offer a fixed and regulated output voltage with a wide input voltage range. This compact power module is an ideal solution for applications that require electrical isolation between input and output while maintaining a low power consumption and a small footprint.

Key Features:

  • Input Voltage Range: The device can operate with an input voltage ranging from 4.5V to 5.5V, making it suitable for various applications that are powered from a 5V supply.
  • Output Voltage: The DCV010515DP provides a regulated output voltage of 15V, which is essential for consistent performance in sensitive electronic circuits.
  • Isolation: With 1000VDC minimum isolation, this module ensures that any electrical noise, spikes, or surges on the input side do not affect the output, thus providing excellent protection for sensitive loads.
  • Power Rating: The device offers a power rating of 1W, which is adequate for powering small to medium-sized electronic devices.
  • Efficiency: The DCV010515DP boasts a high efficiency, which reduces power loss during conversion and enhances the overall performance of the application.
  • Package: It comes in a compact and robust 7-pin DIP package that is easy to integrate into a wide variety of electronic systems.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to 85°C, ensuring reliability across diverse operating conditions.

Applications:

The DCV010515DP is versatile and can be used in a multitude of applications, including but not limited to:

  • Isolated sensor interfaces
  • Industrial control systems
  • Test and measurement equipment
  • Data acquisition systems
  • Medical equipment with stringent isolation requirements

With its combination of features, the DCV010515DP from Texas Instruments is an excellent choice for designers looking for a reliable and efficient isolated power solution. Its ease of use, combined with the support and reliability offered by Texas Instruments, makes it a valuable component in any power management system.

You May Also Be Interested in

SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7958 $50.3874
8+ $13.7812 $110.2496
12+ $13.3506 $160.2072
16+ $12.9199 $206.7184
21+ $12.4892 $262.2732
27+ $11.1972 $302.3244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess