EN
  • EN
  • DE

TMS320F28015PZA

Part No TMS320F28015PZA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 100LQFP / DSP Floating-Point 32bit 100MHz 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 6K x 16
Supply Voltage - Operating 1.71 V to 1.89 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 086463-TMS320F28015PZA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMS320F28015
Introduction Date December 12, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28015PZA CAD Model

Description

The TMS320F28015PZA is a high-performance 32-bit microcontroller designed by Texas Instruments, specifically tailored for embedded control applications. This powerful MCU is a member of the TMS320C28x family, which is renowned for its advanced digital signal processing capabilities combined with the ease of use of a traditional microcontroller.

Key Features

  • CPU: 32-bit CPU running at a frequency of up to 60MHz, providing the ideal balance between processing power and energy efficiency.
  • Memory: Equipped with 32KB of flash memory and 6KB of RAM, ensuring ample space for complex applications and algorithms.
  • Peripherals: A rich set of peripherals including PWM outputs, 12-bit ADCs, capture inputs, and communication interfaces such as UART, SPI, and I2C, enabling versatile connectivity and control options.
  • Control-oriented: Designed with control applications in mind, it features high-resolution PWM and enhanced capture/compare modules for precise motor control and power conversion.
  • JTAG Interface: Integrated JTAG interface for robust debugging and programming capabilities.
  • Power Management: Advanced power management features that help in reducing power consumption during idle periods.

Applications

The TMS320F28015PZA is ideal for a wide range of applications, including but not limited to:

  • Industrial motor drives and control systems
  • Renewable energy systems, such as solar inverters and wind turbines
  • Automotive control systems, including electric and hybrid powertrains
  • Power supplies and converters
  • Intelligent sensing and monitoring systems

Design Support

Texas Instruments provides comprehensive design support for the TMS320F28015PZA, including development tools, software libraries, and reference designs. Engineers can leverage these resources to accelerate the design process and bring products to market faster.

With its robust architecture, extensive peripheral set, and control-oriented features, the TMS320F28015PZA from Texas Instruments stands out as a microcontroller that delivers performance, flexibility, and reliability for sophisticated embedded control systems.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess