EN
  • EN
  • DE

LTM8051EY#PBF

Part No LTM8051EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description QUAD 40VIN 1.2A STEPDOWN SILENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 40V
Voltage - Output 1 0.8 ~ 8V
Current - Output (Max) 1.5A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 91-FBGA
Size / Dimension 0.44" L x 0.25" W x 0.09" H (11.3mm x 6.3mm x 2.4mm)
Supplier Device Package 91-BGA (11.25x6.25)
Base Product Number LTM8051
Standard Package 273 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 880164-LTM8051EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8051EY#PBF CAD Model

Description

The LTM8051EY#PBF is a high-performance, micromodule regulator from Analog Devices Inc., renowned for their innovative and reliable power management solutions. This component is part of Analog Devices' µModule (micromodule) series, which integrates the DC/DC controller, power switches, inductor, and support components into a compact, surface-mount package. Designed for ease of use and flexibility, the LTM8051EY#PBF simplifies the implementation of complex power management systems.

Key Features

  • Wide Input Voltage Range: The device operates on an input voltage range from 3.6V to 36V, making it suitable for a variety of applications, from automotive to industrial systems.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 10V, providing versatility for different design requirements.
  • High Efficiency: With its advanced design, the LTM8051EY#PBF achieves high efficiency, which is critical for thermal management and reliability in system design.
  • Compact Design: The micromodule regulator's small footprint is ideal for space-constrained applications, reducing the overall design complexity and board space.
  • Integrated Components: The inclusion of the DC/DC controller, power switches, inductor, and support components within a single package reduces the bill of materials and simplifies the supply chain.

Applications

The LTM8051EY#PBF is designed to be a versatile component suitable for a wide range of applications. It is ideal for use in:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Data storage systems
  • Medical devices

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LTM8051EY#PBF is manufactured to meet stringent quality standards, ensuring reliability and performance in critical applications. With its robust design and integrated features, this micromodule regulator represents a comprehensive power management solution for designers looking to optimize their systems with minimal effort.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.2407 $76.2407
2+ $62.5564 $125.1128
3+ $60.6016 $181.8048
4+ $58.6467 $234.5868
5+ $56.6918 $283.4590
6+ $50.8271 $304.9626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 279 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess