EN
  • EN
  • DE

DRF480241/HL

Part No DRF480241/HL
Manufacturer TDK-Lambda Americas Inc.
Catalog Off - Board Modules
Description PSE-3000 Series 3 kW Single Output 48 VDC 62.5 A AC-DC Hot-Swap Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE
Current - Output 1 20 A
Efficiency 94 %
Height 123.444 mm
Isolation Voltage 3 kV
Length 115.062 mm
Maximum Operating Temperature 70 °C
Max Output Current 20 A
Max Output Power 480 W
Max Power Dissipation 480 W
Max Voltage Rating (AC) 264 V
Min Input Voltage (AC) 85 V
Min Operating Temperature -20 °C
Mount DIN Rail
Number of Outputs 1
Output Power 480 W
REACH SVHC Unknown
RoHS Compliant
Voltage - Output 1 24 V
Width 82.042 mm
Win Source Part Number 1058309-DRF480241/HL
Categories Off-Board Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DRF480241/HL CAD Model

Description

The DRF480241/HL from TDK-Lambda Americas Inc. is an off-board module with a maximum output power of 480 W and an efficiency of 94%.

  • Supply and Demand Status: Balanced
  • Suitable for: Use in a variety of applications, including industrial equipment and automation
  • Current Supply: Short

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12V 16A / 16A 12V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 36-60V 2.6A / 2.6A 36 ~ 60V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Artesyn Embedded Technologies
DC/DC CONVERTER 12V 1200W / Front End DC DC Converter 1 Output 12V 100A -72V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 24V 6.3A / 6.3A 24V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Recom Power
DC/DC CONVERTER +/-15V 40W / Open Frame DC DC Converter 2 Output 18V Input
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 480W /
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC CONVERTER 24V 30W / Open Frame DC DC Converter 1 Output 24V 1.25A 18V Input
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 12V 60W / Enclosed, Conformal Coated DC DC Converter 1 Output 12V 5A 137.5V Input
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 12V 60W / Enclosed, Conformal Coated DC DC Converter 1 Output 12V 5A 80V Input
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess