EN
  • EN
  • DE

MPU-3050C

Part No MPU-3050C
Manufacturer TDK InvenSense
Catalog Motion Sensors - Gyroscopes
Description EVBS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr TDK InvenSense
Package Bulk
Product Status Obsolete
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±250, 500, 1000, 2000
Sensitivity (LSB/(°/s)) 16.4 ~ 131
Bandwidth 1Hz ~ 10Hz
Output Type I2C
Voltage - Supply 2.1V ~ 3.6V
Current - Supply 6.1 mA
Features Adjustable Bandwidth, Selectable Scale, Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Package / Case 24-VFQFN Exposed Pad
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 831554-MPU-3050C
Ultra Librarian 3D Model Ultra Librarian MPU-3050C CAD Model

Description

The MPU-3050C is an obsolete digital gyroscope sensor manufactured by TDK InvenSense. It offers adjustable bandwidth, selectable scale, and a temperature sensor, making it suitable for applications that require precise motion sensing and measurement.

  • Manufacturer: TDK InvenSense
  • Product Type: Digital Gyroscope Sensor
  • Output Type: I2C
  • Bandwidth: 1Hz to 10Hz
  • Current Supply: 6.1 mA
  • Axis Measurement: X (Pitch), Y (Roll), Z (Yaw)
  • Selectable Ranges: ±250, ±500, ±1000, ±2000 degrees per second
  • Sensitivity Range: 16.4 to 131 LSB/(°/s)
  • Operating Temperature Range: -40°C to 105°C
  • Lifecycle Status: Obsolete
  • Availability: Limited

You May Also Be Interested in

Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
Analog Devices Inc.
±300°/sec Yaw Rate Gyro
Lowest to $28.9396
STMicroelectronics
GYROSCOPE MEMS SGL AXIS 16-LGA
Lowest to $1.6147
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
STMicroelectronics
IC GYROSCOPE MEMS 3AXIS LP 16LGA
Lowest to $56.3063
STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess