EN
  • EN
  • DE

PEB2052NV1.5DGE

Part No PEB2052NV1.5DGE
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272409-PEB2052NV1.5DGE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2052NV1.5DGE CAD Model

Description

The PEB2052NV1.5DGE, manufactured by Infineon Technologies, is an ISDN Communication Controller. This device manages the connection between an ISDN terminal and the ISDN network. It is designed to provide efficient and reliable communication for a variety of ISDN applications.

Applications:

  • ISDN Terminal Adapters: Used in terminal adapters to connect non-ISDN devices to ISDN networks.
  • ISDN Telephones: Integrated into ISDN telephones to manage the connection to the ISDN network.
  • PBX Systems: Implemented in PBX systems to provide ISDN connectivity for internal extensions.
  • ISDN Routers: Used in ISDN routers to manage subscriber access and network connectivity.
  • Data Communication Devices: Incorporated into data communication devices requiring ISDN connectivity.

Features:

  • Subscriber Line Interface: Provides a standard subscriber line interface for connecting to the ISDN network.
  • B-Channel Management: Manages the B-channels for voice and data transmission.
  • D-Channel Handling: Handles the D-channel for signaling and control information.
  • TE/NT Mode Support: Supports both Terminal Equipment (TE) and Network Termination (NT) modes of operation.
  • HDLC Controller: Includes an HDLC (High-Level Data Link Control) controller for reliable data transmission.

Benefits:

  • Efficient ISDN Connectivity: Provides efficient and reliable connectivity to ISDN networks.
  • Simplified Network Management: Simplifies the management of ISDN subscriber lines.
  • Enhanced Communication Quality: Improves the quality of voice and data communication over ISDN.
  • Flexible Deployment Options: Supports various deployment scenarios with TE/NT mode support.
  • Reliable Data Transmission: Ensures reliable data transmission through the HDLC controller.

Additional Details:

The PEB2052NV1.5DGE operates by managing the physical layer and data link layer protocols for ISDN communication. It handles the signaling and control information transmitted over the D-channel, and it manages the voice and data transmitted over the B-channels. The device is designed for easy integration into ISDN terminals and network equipment, contributing to overall network reliability and performance. The inclusion of an HDLC controller ensures reliable data transmission, making it an ideal choice for applications where data integrity is critical. This communication controller is an essential component for any system requiring robust and reliable ISDN connectivity.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess