EN
  • EN
  • DE

ITG-3701

Part No ITG-3701
Manufacturer TDK InvenSense
Catalog Motion Sensors - Gyroscopes
Description MEMS GYROSCOPE 3AXIS 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±500, 1000, 2000, 4000 500Hz ~ 16kHz I²C, SPI 16-QFN (3x3)
Manufacturer TDK InvenSense
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFQFN Exposed Pad
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1428-1050-2, 1428-1050-1, 1428-1050-6
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844823-ITG-3701
Ultra Librarian 3D Model Ultra Librarian ITG-3701 CAD Model

Description

The ITG-3701 is a gyroscope sensor manufactured by TDK InvenSense.

  • Status: Obsolete product
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Features: Gyroscope X, Y, and Z axis with ±500, 1000, 2000, 4000 500Hz ~ 16kHz I²C, SPI 16-QFN (3x3)

You May Also Be Interested in

STMicroelectronics
IC GYROSCOPE MEMS 3AXIS LP 16LGA
Lowest to $56.3063
STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196
STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $17.8196
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $111.8196
Analog Devices Inc.
±300°/sec Yaw Rate Gyro
Lowest to $28.9396
STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,356 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess