EN
  • EN
  • DE

SN74LV245ATRGYR

Part No SN74LV245ATRGYR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 5.5V 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Family Part Number 74LV245
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1255236-SN74LV245ATRGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV245ATRGYR CAD Model

Description

The SN74LV245ATRGYR from Texas Instruments is a high-performance, octal bus transceiver from the LV family, designed with two 8-bit back-to-back registers that allow separate data flow in each direction. This integrated circuit is primarily used for asynchronous communication between data buses and ensures a smooth flow of data with its bidirectional interface.

Key Features

  • Logic Type: Octal Bus Transceiver with 3-state outputs
  • Voltage Range: Operates from 2.7 V to 5.5 V, making it compatible with various logic levels and suitable for battery-powered applications.
  • Data Rate: Capable of supporting data transmission speeds, which is ideal for high-speed data transfer applications.
  • Drive Capability: Features ±24-mA output drive at 5 V, which is strong enough to drive multiple loads simultaneously.
  • Package: Comes in a thin, shrink small-outline package (TSSOP) with 20 pins, indicated by the 'TRGYR' suffix, which is suitable for space-constrained applications.
  • Low Power Consumption: Exhibits low power usage, thus reducing the overall power consumption of the system it's integrated into.
  • Direction Control: Direction of data flow is determined by the DIR input, while the output-enable (OE) input can disable the device, allowing the outputs to enter a high-impedance state.

Applications

The SN74LV245ATRGYR is versatile and can be used in various applications, such as:

  • Data communication systems
  • Networking equipment
  • Bus interface or bus extension applications
  • Microprocessor or microcontroller interfacing
  • Memory buffering
  • Peripheral driving

With its robust design and high-speed data handling capabilities, the SN74LV245ATRGYR is an excellent choice for designers looking for a reliable bus transceiver. Its compatibility with 5V TTL and mixed 3.3V/5V systems, along with its low-power consumption, make it a flexible solution for modern digital systems requiring efficient data transfer between buses.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4066 $50.8250
300+ $0.3336 $100.0800
465+ $0.3232 $150.2880
640+ $0.3127 $200.1280
830+ $0.3023 $250.9090
1,110+ $0.2711 $300.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess