EN
  • EN
  • DE

L3GD20HTR

Part No L3GD20HTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description IC MEMS MOTION SENSOR 16LLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±245, 500, 2000
Sensitivity (LSB/(°/s)) 8.75 to 70
Bandwidth 6.25Hz to 400Hz
Output Type I2C, SPI
Supply Voltage - Operating 2.2 V to 3.6 V
Operating Supply Current 5mA
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-LGA
Win Source Part Number 018244-L3GD20HTR
Family Name L3GD20H
Introduction Date July 20, 2012
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L3GD20HTR CAD Model

Description

STMicroelectronics L3GD20HTR Gyroscope Sensor

The L3GD20HTR from STMicroelectronics is a state-of-the-art three-axis digital gyroscope designed to cater to the demanding needs of advanced motion sensing applications. With its cutting-edge MEMS technology, the L3GD20HTR provides high stability and accuracy for a wide range of products, including gaming and virtual reality devices, gesture-controlled applications, and GPS navigation systems.

This compact sensor is capable of measuring angular rates along the pitch, roll, and yaw axes with excellent sensitivity and precision. The L3GD20HTR features a selectable full-scale range of ±245/±500/±2000 dps (degrees per second), allowing developers to choose the optimal range for their specific application. This flexibility ensures that the sensor can be easily adapted to both slow and fast movements, providing accurate readings regardless of the dynamics of the environment.

Embedded with a range of smart features, the L3GD20HTR includes a temperature sensor, a FIFO (First In, First Out) buffer that reduces the intervention of the host processor, and a high-pass filter with user-selectable bandwidth. These features enable the gyroscope to deliver enhanced performance while simplifying integration into system designs. Moreover, the device offers multiple interfaces, including I2C and SPI, providing versatility for communication with microcontrollers or processors.

With its low-power consumption and power-down mode, the L3GD20HTR is an excellent choice for battery-powered applications where energy efficiency is paramount. It also boasts an embedded self-test capability that allows the user to verify the functioning of the sensor after it has been assembled onto a board, thus ensuring reliability and peace of mind.

The L3GD20HTR comes in a compact LGA-16 (Land Grid Array) package that is designed for robustness and ease of integration into space-constrained designs. With its impressive features and performance, the L3GD20HTR gyroscope sensor from STMicroelectronics represents a top-tier solution for developers looking to enhance the interactivity and precision of their next-generation motion-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $184.1656
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $141.3336
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256
STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0076 $57.0228
6+ $17.8046 $106.8276
9+ $17.2031 $154.8279
13+ $16.0000 $208.0000
17+ $15.3985 $261.7745
21+ $14.7970 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,770 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess