EN
  • EN
  • DE

LP3470M5X-2.75/NOPB

Part No LP3470M5X-2.75/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 2.75V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 2.75V
Temperature Range - Operating -20°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056389-LP3470M5X-2.75/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3470M5X-2.75/NOPB CAD Model

Description

The LP3470M5X-2.75/NOPB is a precision micro-power voltage supervisor designed and manufactured by Texas Instruments. This compact component is essential for monitoring the voltage levels in digital systems, ensuring that microprocessors and other sensitive electronics operate within their specified power supply parameters. With its tight accuracy and low power consumption, the LP3470M5X-2.75/NOPB is an ideal choice for battery-powered and portable applications where maintaining optimal system reliability is critical.

Key Features

  • Supply Voltage Monitoring: The device precisely monitors a 2.75V power supply, providing a reliable reset signal to the host system whenever the monitored supply voltage drops below the preset threshold.
  • Low Power Consumption: It is designed to be energy-efficient, consuming a minimal quiescent current, which is particularly beneficial for extending the battery life in portable devices.
  • High Accuracy: The LP3470M5X-2.75/NOPB offers a high degree of accuracy, which is crucial for systems that require consistent and reliable operation.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for use in various environmental conditions.
  • Reset Time Delay: It features an adjustable delay time that provides flexibility in determining how long the system should wait before initiating a reset after detecting a voltage drop.
  • Package: The component is available in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The LP3470M5X-2.75/NOPB is versatile and can be used in a wide array of applications, including:

  • Portable electronics
  • Battery-powered devices
  • Microprocessor systems
  • Industrial controls
  • Embedded systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LP3470M5X-2.75/NOPB is no exception and is designed to meet the stringent requirements of the electronics industry. The 'NOPB' suffix indicates that the product is lead-free and RoHS compliant, reflecting TI's dedication to environmental sustainability.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess