EN
  • EN
  • DE

TLA-6T109-T

Part No TLA-6T109-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217757-TLA-6T109-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLA-6T109-T CAD Model

Description

The TLA-6T109-T is a common mode choke coil manufactured by TDK Corporation. This component is designed to suppress common mode noise in electronic circuits, thereby improving electromagnetic compatibility (EMC) and signal integrity. The "-T" suffix typically indicates tape and reel packaging for automated assembly.

Applications

  • Power lines in electronic devices to filter out noise and interference
  • Data transmission lines to prevent signal degradation caused by common mode noise
  • USB interfaces to enhance data communication quality and reliability
  • HDMI cables to improve audio and video performance by reducing noise
  • LVDS (Low-Voltage Differential Signaling) systems for high-speed data transfer with minimal interference
  • Audio equipment to minimize unwanted noise and interference
  • Automotive electronics systems to protect sensitive circuits from electromagnetic interference (EMI)
  • Medical equipment to ensure reliable and accurate operation in electrically noisy environments

Features

  • Excellent common mode noise suppression capabilities
  • Compact size for easy integration into space-constrained designs
  • Low differential mode impedance to minimize signal distortion
  • High rated current capacity for use in power-intensive applications
  • Robust construction for long-term reliability and durability
  • RoHS compliant, meeting environmental safety standards
  • Tape and reel packaging (indicated by "-T") for automated assembly

Benefits

  • Improved electromagnetic compatibility (EMC) performance
  • Reduced noise levels in electronic circuits, enhancing signal clarity
  • Enhanced signal integrity in data transmission applications
  • Minimized noise in audio and video equipment, improving performance
  • Prevention of data corruption in high-speed data links
  • Increased reliability and stability of electronic devices
  • Compliance with EMC regulatory requirements

Additional Details

Common mode choke coils, like the TLA-6T109-T, consist of two identical inductors wound on a single core. This configuration allows differential mode signals to pass through with minimal impedance, as the magnetic fields generated by these signals cancel each other out. Conversely, common mode noise generates magnetic fields that add together, creating a high impedance, effectively suppressing the noise. The "-T" suffix indicates that the component is supplied on tape and reel, facilitating efficient automated assembly. Proper selection of the choke coil, based on the frequency range of the noise and the required impedance, is essential for optimal performance. TDK's TLA series is known for its high quality and reliability in EMC applications. The TLA-6T109-T is a suitable solution for noise suppression in various electronic devices, particularly where space is limited and high performance is required.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess