EN
  • EN
  • DE

TG1G-S202NV6RLTR

Part No TG1G-S202NV6RLTR
Manufacturer Halo Electronics Inc
Catalog Pulse Transformers
Description ISO MOD 1G DUAL 48P SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Transformer Type LAN 10/100 Base-T
Mounting Type Surface Mount
Size / Dimension 1.100" L x 0.480" W (27.94mm x 12.19mm)
Height - Seated (Max) 0.280" (7.11mm)
Temperature Range - Operating 0°C ~ 70°C
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1544989-TG1G-S202NV6RLTR
Ultra Librarian 3D Model Ultra Librarian TG1G-S202NV6RLTR CAD Model

Description

N

You May Also Be Interested in

FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Jansum Electronics Dongguan Co.,Ltd
350uH 100/1000M LAN Transformer 1:1 Surface Mount-48P,27.8x12.2mm
Lowest to $0.5865
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess