EN
  • EN
  • DE

TG1G-S002NZRLTR

Part No TG1G-S002NZRLTR
Manufacturer Halo Electronics Inc
Catalog Pulse Transformers
Description ISO MOD 1G 24P SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Transformer Type LAN 10/100 Base-TX
Inductance 350µH
Turns Ratio - Primary 1CT:1CT
Mounting Type Surface Mount
Size / Dimension 0.700" L x 0.480" W (17.78mm x 12.19mm)
Height - Seated (Max) 0.230" (5.84mm)
Temperature Range - Operating 0°C ~ 70°C
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1511148-TG1G-S002NZRLTR
Ultra Librarian 3D Model Ultra Librarian TG1G-S002NZRLTR CAD Model

Description

N

You May Also Be Interested in

iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess