EN
  • EN
  • DE

TG110-E050N5LFTR

Part No TG110-E050N5LFTR
Manufacturer Halo Electronics Inc
Catalog Pulse Transformers
Description ISO MOD 10/100 X-TEMP 16P SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Transformer Type LAN 10/100 Base-T
Mounting Type Surface Mount
Size / Dimension 0.500" L x 0.280" W (12.70mm x 7.11mm)
Height - Seated (Max) 0.250" (6.35mm)
Temperature Range - Operating -40°C ~ 85°C
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1511141-TG110-E050N5LFTR
Ultra Librarian 3D Model Ultra Librarian TG110-E050N5LFTR CAD Model

Description

N

You May Also Be Interested in

Pulse
XFRMR MODULE QUAD 1G 1:1 BGA SMD
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 5.0V IN
Need more? Email Us
Pulse
MDL SIN 10G 1:1 GEN2 SM TU
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4685
Pulse
XFMR GATE-DR 2CT:1CT SM NPB
Need more? Email Us
Pulse
MDL DUAL 1GPP 1:1 SMT TU
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us
Pulse
XFMR GATE-DR 1CT:2CT SM NPB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess