EN
  • EN
  • DE

PHUA3015-049B-00-000

Part No PHUA3015-049B-00-000
Manufacturer TDK Corporation
Catalog Speakers
Description SPEAKER 2.2OHM 5W TOP PORT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology Piezo
Type General Purpose
Frequency Range 100 Hz ~ 20 kHz
Impedance 2.2 Ohms
Efficiency - Testing 100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 5 W
Power - Max 10 W
Port Location Top
Shape Rectangular
Termination Flex Contacts
Size / Dimension 1.181" L x 0.591" W (30.00mm x 15.00mm)
Height - Seated (Max) 0.019\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1509078-PHUA3015-049B-00-000
Ultra Librarian 3D Model Ultra Librarian PHUA3015-049B-00-000 CAD Model

Description

N

You May Also Be Interested in

PUI Audio, Inc.
EXCITER 8 OHM 102DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 700MW TOP PORT 86DB / Speakers Neodymium Iron Boron 500Hz 1W 89dBA 8Ohm Rectangular Solder Lug
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 90DB / 8 Ohms General Purpose Speaker 500 mW 800 Hz ~ 20 kHz Top Round
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 6W TOP PORT 93DB
Lowest to $8.2034
PUI Audio, Inc.
SPEAKER 3OHM TOP PORT 83DB RECT
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 300MW TOP PORT 86DB / Speakers 1200Hz 0.5W 86dBA 8Ohm Round Solder Pad
Need more? Email Us
Mallory Sonalert Products Inc.
SPEAKER 8OHM 15W
Lowest to $244.7318
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 400MW TOP PORT 93DB / 8 Ohms General Purpose Speaker 400 mW 640 Hz ~ 20 kHz Top Round
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess