Products specifications Report Issue?

Category Audio Products>Speakers
Mfr CUI Devices
Series CDM
Package Tray
Technology Magnetic
Type General Purpose
Frequency Range 640 Hz ~ 20 kHz
Frequency - Self Resonant 800Hz
Impedance 8 Ohms
Efficiency - dBA 93.00
Efficiency - Testing 400mW/100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 400 mW
Power - Max 600 mW
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Termination Solder Pads
Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 0.126" (3.20mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.29.8000
Other Names CDM16008,102-2497
Standard Package 100
Win Source Part Number 1050941-CDM-16008
Ultra Librarian 3D Model Ultra Librarian CDM-16008 CAD Model

Description

The CDM-16008 is a general-purpose speaker produced by CUI Devices.

  • Dimension: 0.630" dia (16.00mm)
  • Height-Seated (Max): 0.126" (3.20mm)
  • Impedance: 8 Ohms
  • Frequency Range: 640 Hz ~ 20 kHz
  • Power-Rated: 400 mW
  • Power-Max: 600 mW
  • Cone Material: Polyester, Polyethylene Terephthalate (PET)
  • Magnet Material: Nd-Fe-B

You May Also Be Interested in

Knowles
SPEAKR 42.9OHM 10MW TOP PT 100DB
Need more? Email Us
ECAD model for GD-31475-000
PUI Audio, Inc.
SPEAKER 8OHM 1W TOP PORT 84DB
Need more? Email Us
ECAD model for AS05008PR-A-R
Knowles
SPEAKER
Need more? Email Us
ECAD model for RAB-31761-000
Knowles
SPEAKER 940OHM SIDE PORT 93.5DB
Need more? Email Us
ECAD model for FK-26433-000
Knowles
SPEAKER 112OHM TOP PORT 112DB
Need more? Email Us
ECAD model for HODTEC-31268-000
Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for FK-30817-000
Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for ED-30761-000
PUI Audio, Inc.
SPEAKER 8OHM 2W TOP PORT 84DB
Need more? Email Us
ECAD model for AS04008PS-4W-R
Knowles
SPEAKER 48OHM TOP PORT 120DB
Need more? Email Us
ECAD model for HODTEC-31323-000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention