Products specifications Report Issue?

Category Audio Products>Speakers
Mfr CUI Devices
Series CDM
Package Tray
Technology Magnetic
Type General Purpose
Frequency Range 800 Hz ~ 20 kHz
Frequency - Self Resonant 1000Hz
Impedance 8 Ohms
Efficiency - dBA 90.00
Efficiency - Testing 500mW/100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 500 mW
Power - Max 600 mW
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Termination Solder Pads
Dimension 0.472" Dia (12.00mm)
Height - Seated (Max) 0.118" (3.00mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.29.8000
Other Names CDM12008,102-2494
Standard Package 100
Win Source Part Number 1050940-CDM-12008
Ultra Librarian 3D Model Ultra Librarian CDM-12008 CAD Model

Description

The CDM series general purpose speaker from CUI Devices is a round-shaped speaker with a diameter of 0.472" (12.00mm).

  • Diameter: 0.472" (12.00mm)
  • Termination: Solder Pads
  • Impedance: 8 Ohms
  • Maximum Power: 600 mW
  • Rated Power: 500 mW
  • Frequency Range: 800 Hz and 20 kHz
  • Self-Resonant Frequency: 1000Hz
  • Efficiency: 90.00 dBA @ 500mW/100mm
  • Height: 0.118" (3.00mm)

You May Also Be Interested in

PUI Audio, Inc.
SPEAKER 8OHM 500MW TOP PORT 85DB
Need more? Email Us
ECAD model for AS02808MR-2-R
Same Sky
SPEAKER 8OHM 3W TOP PORT 94DB
Need more? Email Us
ECAD model for GF0668B
Knowles
SPEAKER 13.8OHM TOP PORT 97DB
Need more? Email Us
ECAD model for WBFK-30095-000
PUI Audio, Inc.
SPEAKER 8OHM 4W TOP PORT 95DB
Need more? Email Us
ECAD model for AS06608PS-WR-R
Same Sky
SPEAKER 8OHM 100MW TOP PORT 89DB
Need more? Email Us
ECAD model for CLS0271M-L152
Same Sky
SPEAKER 8OHM 200MW TOP PORT 89DB
Need more? Email Us
ECAD model for CLS0301MA-L152
Same Sky
SPEAKER 8OHM 250MW TOP PORT 86DB
Need more? Email Us
ECAD model for GF0576
Same Sky
SPEAKER 8OHM 12W TOP PORT 97DB
Need more? Email Us
ECAD model for GF0876M
Same Sky
SPEAKER 8OHM 250MW TOP PORT 82DB
Need more? Email Us
ECAD model for GF0506

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention