EN
  • EN
  • DE

CDM-10008

Part No CDM-10008
Manufacturer CUI Inc.
Catalog Speakers
Description SPEAKER 8OHM 300MW TOP PORT 86DB / Speakers 1200Hz 0.5W 86dBA 8Ohm Round Solder Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer CUI Inc.
Series CDM
Packaging Tray
Type Magnetic
Frequency Range 960Hz ~ 20kHz
Impedance 8 Ohm
Sound Pressure Level (SPL) 86dB
Power - Rated 300mW
Power - Max 500mW
Port Location Top
Shape Round
Material - Cone PET
Material - Magnet Nd-Fe-B
Termination Solder Pads
Dimension 0.394" Dia (10.00mm)
Height - Seated (Maximum) 0.122" (3.10mm)
Win Source Part Number 772723-CDM-10008
Popularity Medium
Supply and Demand Status Limited
Family Name CDM
Introduction Date November 08, 2011
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CDM-10008 CAD Model

Description

This electronic component is an audio product, specifically a magnetic speaker with a series of CDM. It has a Win Source Part Number of 772723-CDM-10008 and is packaged in a tray.

  • Diameter: 0.394 inches or 10.00mm
  • Height: 0.122 inches or 3.10mm
  • Impedance: 8 Ohm
  • Maximum Power: 500mW
  • Frequency Range: 960Hz to 20kHz
  • Sound Pressure Level: 86dB
  • Temperature Range: -20 degrees Celsius to 60 degrees Celsius

You May Also Be Interested in

PUI Audio, Inc.
SPEAKER 8OHM 200MW 80DB
Need more? Email Us
Same Sky
SPEAKER 8OHM 4W TOP PORT 87DB
Need more? Email Us
Knowles
SPEAKER 12OHM TOP PORT 113DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 200MW TOP PORT 86DB
Need more? Email Us
Knowles
SPEAKER SMD
Need more? Email Us
Murata Electronics North America
BUZZER PIEZO 3V 17MM TH / Buzzers Transducer, Externally Driven Piezo 3 V 2kHz 70dB @ 3V, 10cm Through Hole PC Pins
Lowest to $1.1293
CUI Inc.
SPEAKER 8OHM 400MW TOP PORT 93DB / 8 Ohms General Purpose Speaker 400 mW 640 Hz ~ 20 kHz Top Round
Need more? Email Us
CUI Inc.
SPEAKR 32OHM 20MW TOP PORT 117DB / 32 Ohms Receiver Speaker 20 mW 300 Hz ~ 7 kHz Top Rectangular
Need more? Email Us
Knowles
SPEAKER 32OHM 10MW TOP PORT 65DB
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess