The C3225X7S2A475MT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for general electronic applications, providing stable capacitance over a wide range of temperatures and voltages. Its robust construction ensures high reliability in various operating conditions.
Applications:
- Bypass capacitors in power supplies
- Decoupling capacitors in digital circuits
- Smoothing capacitors in analog circuits
- Filtering capacitors in signal processing
- General-purpose applications in electronic devices
Features:
- High capacitance value (4.7µF)
- X7S dielectric material
- Voltage rating of 100V
- Case size of 1210 (3225 metric)
- Surface mount technology (SMT)
Benefits:
- Effective noise reduction due to high capacitance.
- Stable performance over temperature variations.
- Reliable operation at rated voltage.
- Easy integration with surface mount assembly.
- Compact size for space-saving designs.
Technical Specifications:
The C3225X7S2A475MT000N features a capacitance of 4.7µF with a tolerance of ±20%. It utilizes X7S dielectric material, which provides stable capacitance over a temperature range of -55°C to +125°C. The rated voltage is 100V. It comes in a 1210 (3225 metric) case size. Its temperature coefficient is within acceptable limits for general use. Dissipation factor is low, typically less than 5%. The capacitor is compliant with RoHS standards. Termination is typically Sn plating.
This MLCC offers a reliable and stable solution for various electronic applications. Its high capacitance value, combined with a robust X7S dielectric, makes it suitable for decoupling, filtering, and smoothing in diverse circuits. The surface mount design ensures easy integration into automated assembly processes.