EN
  • EN
  • DE

C0603R104K5RACTU

Part No C0603R104K5RACTU
Manufacturer Kemet
Catalog OEM Parts (C - E)
Description SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998445-C0603R104K5RACTU
Categories OEM Parts(C-E)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C0603R104K5RACTU CAD Model

Description

The KEMET C0603R104K5RACTU is a ceramic capacitor. KEMET is a leading global supplier of electronic components, and this particular capacitor is a surface-mount multilayer ceramic capacitor (MLCC) commonly used for decoupling, bypassing, and filtering in a variety of electronic circuits.

Applications

  • Decoupling in digital circuits to filter noise.
  • Bypassing high-frequency signals to ground.
  • Filtering unwanted frequencies in analog circuits.
  • Timing circuits and oscillators.
  • General-purpose applications in consumer electronics, industrial equipment, and automotive systems.

Features

  • SMD (Surface Mount Device): Designed for automated assembly on PCBs.
  • Multilayer Ceramic Construction: Provides a high capacitance value in a small physical size.
  • X7R Dielectric: Offers stable performance over a wide temperature range.
  • Compact 0603 Package: Small footprint for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Effective noise filtering and signal decoupling.
  • Reduced PCB space requirements.
  • Stable performance over temperature variations.
  • Suitable for high-volume automated assembly.
  • Environmentally friendly due to RoHS compliance.

The C0603R104K5RACTU features a capacitance of 0.1µF (104) and a voltage rating of 50V (5R). The X7R dielectric ensures that the capacitance remains relatively stable over a wide temperature range, typically -55°C to +125°C. The 0603 package size is a standard industry size, making it compatible with most automated assembly equipment. This capacitor is well-suited for applications where space is limited and stable performance is required. For detailed specifications, including tolerance and temperature coefficient, refer to the KEMET datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess