The C3225X7R2A474KT0L0U is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications in electronic circuits where stable capacitance with temperature variation is required.
Applications
- Bypass capacitors in power supplies.
- Decoupling capacitors in digital circuits.
- Filtering in analog circuits.
- Smoothing capacitors in power rails.
- General purpose coupling.
Features
- Capacitance: 470nF (0.47µF)
- Voltage Rating: 100V
- Temperature Coefficient: X7R (-55 to +125°C, ±15%)
- Case Size: 1210 (3225 Metric)
- Termination Type: SMD/SMT (Surface Mount Device)
Benefits
- Compact Size: The 1210 case size is suitable for high-density circuit designs.
- Stable Performance: The X7R dielectric provides relatively stable capacitance over a broad temperature range.
- Low ESR/ESL: Contributes to efficient power delivery and reduced noise in circuits.
- High Reliability: Ceramic capacitors are known for their long lifespan and robustness.
- RoHS Compliant: Meets environmental regulations for hazardous substances.
Additional Details
The C3225X7R2A474KT0L0U utilizes a ceramic dielectric material to achieve its capacitance. It is designed for reflow soldering processes. The component's surface-mount configuration makes it ideal for automated assembly. The 'KT0L0U' portion of the part number is a TDK internal code defining termination and packaging. Proper handling and storage are recommended to prevent damage to the terminals or the ceramic body.