EN
  • EN
  • DE
  • IT

C1608X7R2D271KT0Y9N

Part No C1608X7R2D271KT0Y9N
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1427+Rohs
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752519-C1608X7R2D271KT0Y9N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1608X7R2D271KT0Y9N CAD Model

Description

The C1608X7R2D271KT0Y9N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are ubiquitous passive components used for various purposes in electronic circuits, including decoupling, bypassing, filtering, and energy storage. The C1608 designation refers to its physical size (1.6mm x 0.8mm).

Applications

  • Decoupling capacitors in digital circuits
  • Bypass capacitors in analog circuits
  • Filtering capacitors in power supplies
  • Smoothing capacitors in audio circuits
  • Timing circuits

Features

  • Multilayer Ceramic Capacitor (MLCC)
  • Small Size (1608 package)
  • High Capacitance Value
  • X7R Dielectric (Temperature Stable)
  • High Voltage Rating
  • RoHS Compliant

Benefits

  • Effective Decoupling and Bypassing
  • Stable Capacitance Over Temperature
  • Small Footprint for High-Density Circuits
  • Reliable Performance
  • Environmentally Friendly

Additional Details

The C1608X7R2D271KT0Y9N's key characteristics are its capacitance value, voltage rating, temperature coefficient, and equivalent series resistance (ESR). The X7R dielectric indicates that the capacitance changes by no more than ±15% over the temperature range of -55°C to +125°C. The '2D' likely refers to the voltage rating (check the datasheet for the exact value, often 200V). The '271' represents the capacitance value (27 x 10^1 pF = 270 pF). 'KT0Y9N' is a specific code related to packaging and termination. For detailed specifications, including capacitance, tolerance, voltage rating, temperature coefficient, ESR, and dimensions, consult the official TDK datasheet. MLCCs like the C1608X7R2D271KT0Y9N are essential for ensuring stable and reliable operation in a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess