EN
  • EN
  • DE

C1608C0G1H220JT000N

Part No C1608C0G1H220JT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description new, original packaged
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1117638-C1608C0G1H220JT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608C0G1H220JT000N CAD Model

Description

The C1608C0G1H220JT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It is designed for general-purpose applications where a stable and reliable capacitance is required.

Applications:

  • Bypass capacitors: Used to filter noise from power lines in electronic circuits.
  • Decoupling capacitors: Used to provide a local source of power for integrated circuits and other components, reducing voltage fluctuations and improving performance.
  • Smoothing capacitors: Used to reduce ripple voltage in power supplies.
  • DC blocking capacitors: Used to block DC voltage while allowing AC signals to pass.
  • General-purpose applications in various electronic devices: Such as smartphones, tablets, computers, and industrial equipment.

Features:

  • High capacitance: Offers a capacitance value of 22pF.
  • Voltage rating: Rated for 50V.
  • Temperature coefficient: COG (also known as NP0) dielectric offering excellent capacitance stability over temperature.
  • Compact size: 0603 (1608 metric) case size, suitable for high-density circuit boards.
  • RoHS compliant: Lead-free and compliant with RoHS environmental standards.
  • Reliable performance: Manufactured with high-quality materials and processes for long-term reliability.

Benefits:

  • Improved circuit performance: Provides stable and reliable capacitance for optimal circuit operation.
  • Reduced noise: Effectively filters noise and reduces voltage fluctuations.
  • Space saving: Compact size allows for high-density circuit designs.
  • Long-term reliability: Ensures stable performance over a wide range of operating conditions.
  • Environmentally friendly: RoHS compliant, contributing to a greener environment.

Additional Details:

The C1608C0G1H220JT000N utilizes a COG (NP0) dielectric material. This dielectric is known for its exceptional stability, with a capacitance variation of only ±30 ppm/°C over the operating temperature range. The operating temperature range is typically -55°C to +125°C. It features a termination finish of Tin (Sn). The capacitance tolerance is +/-5%. This capacitor is well-suited for applications requiring precision and stability, particularly in high-frequency circuits.

You May Also Be Interested in

C&K Components
Need more? Email Us
TDK Corporation
Lowest to $0.1360
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Chilisin
Lowest to $0.0019
ACX
Lowest to $0.1640
TDK Corporation
Lowest to $0.0244
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Chilisin
Lowest to $0.0021
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,735+ $0.0183 $50.0505
6,670+ $0.0150 $100.0500
10,345+ $0.0145 $150.0025
14,185+ $0.0141 $200.0085
18,385+ $0.0136 $250.0360
24,595+ $0.0122 $300.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,290 pieces
MOQ: 2735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess