EN
  • EN
  • DE

74AUP1G80GW,125

Part No 74AUP1G80GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Nexperia USA Inc.
Series 74AUP
Package Tape & Reel
Product Status Active
Function Standard
Type D-Type
Output Type Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 309 MHz
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Iq) 500 nA
Input Capacitance 1.5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 5-TSSOP
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AUP1G80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370983-74AUP1G80GW,125
Ultra Librarian 3D Model Ultra Librarian 74AUP1G80GW,125 CAD Model

Description

The 1370983-74AUP1G80GW,125 is a flip flop logic IC from Nexperia USA Inc.

  • Series: 74AUP
  • Operating Temperature: -40°C to 125°C
  • Flip Flop Type: D-type
  • Trigger Type: Positive edge
  • Package: 5-TSSOP
  • Mounting Type: Surface mountable
  • Voltage Supply: 0.8V to 3.6V
  • Clock Frequency: 309MHz
  • Quiescent Current: 500nA
  • Output Current: 4mA
  • Propagation Delay: 6.4ns @ 3.3V and 30pF
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2904
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4365 $50.1975
280+ $0.3582 $100.2960
435+ $0.3470 $150.9450
600+ $0.3358 $201.4800
775+ $0.3246 $251.5650
1,035+ $0.2910 $301.1850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,550 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess