The RLF10160T-2R4N9R3 is a power inductor manufactured by TDK Corporation. It is designed for use in a variety of power management applications, providing efficient energy storage and filtering. This inductor features a shielded construction, which minimizes electromagnetic interference (EMI) and makes it suitable for sensitive electronic circuits.
Applications
- DC-DC Converters
- Power Supplies
- Voltage Regulators
- Noise Filtering
- Portable Devices
Features
- Shielded Construction: Minimizes EMI and RFI.
- Low DC Resistance (DCR): Improves efficiency and reduces power loss.
- High Current Capacity: Can handle high levels of current without saturation.
- Small Size: Compact footprint for space-constrained applications.
- Operating Temperature Range: Wide operating temperature range suitable for various environments.
Benefits
- Reduced EMI: Shielded construction prevents interference with surrounding circuits.
- High Efficiency: Low DCR minimizes power loss and improves energy efficiency.
- Stable Inductance: Maintains stable inductance over a wide range of temperatures and currents.
- Compact Design: Allows for use in smaller and more portable devices.
- Reliable Performance: Designed for long-term reliability and consistent performance.
Additional Details
The RLF10160T-2R4N9R3 inductor has an inductance value of 2.4 μH (microhenries). The 'N9R3' likely refers to the tolerance and packaging details. Specific electrical characteristics such as saturation current and self-resonant frequency (SRF) are essential for selecting the appropriate inductor for a given application. TDK inductors are commonly used in power management circuits to store energy and filter out unwanted noise. The shielded design is particularly important in applications where EMI compliance is required. These inductors often meet stringent industry standards for performance and reliability.