EN
  • EN
  • DE
  • IT

CBW160808U121

Part No CBW160808U121
Manufacturer Fenghua Electronics
Catalog Custom Parts (B - D)
Description Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1108133-CBW160808U121
Categories Custom Parts
Manufacturer Fenghua Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBW160808U121 CAD Model

Description

The CBW160808U121 is a multilayer chip bead inductor manufactured by Fenghua Electronics. It's designed for electromagnetic interference (EMI) suppression in various electronic circuits. This component effectively filters out unwanted high-frequency noise, improving the signal integrity and overall performance of electronic devices.

Applications:

  • EMI Suppression: Used to suppress electromagnetic interference in electronic devices.
  • Noise Filtering: Employed to filter out unwanted high-frequency noise from signals.
  • Power Supply Filtering: Integrated into power supply circuits to reduce noise and ripple.
  • Signal Line Filtering: Used to filter noise from signal lines, improving signal integrity.
  • Consumer Electronics: Applied in smartphones, tablets, and other consumer electronics to reduce EMI.

Features:

  • Multilayer Construction: Provides high impedance at high frequencies.
  • Compact Size: Saves board space in densely populated electronic designs.
  • Surface Mount Technology (SMT): Allows for automated assembly and efficient manufacturing.
  • High Impedance Value: Effectively suppresses high-frequency noise.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits:

  • Improved Signal Integrity: Reduces noise and improves signal quality in electronic circuits.
  • Reduced EMI: Suppresses electromagnetic interference, preventing unwanted emissions.
  • Simplified Assembly: Surface mount technology simplifies the manufacturing process.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
  • Compact Design: Saves board space and allows for miniaturization of electronic devices.
  • Reliable Performance: Provides consistent and reliable EMI suppression.

Additional Details:

The CBW160808U121 chip bead inductor is designed to withstand reflow soldering processes commonly used in surface mount assembly. It is available with various impedance values to suit different circuit requirements. Fenghua Electronics provides detailed specifications and application notes to assist designers in effectively utilizing the inductor. The inductor's terminations are lead-free. This chip bead offers excellent long-term stability. The part's high self-resonant frequency allows for effective EMI suppression at high frequencies. It is suitable for a wide range of operating temperatures. The inductor's consistent electrical characteristics contribute to reliable circuit performance. It is a cost-effective solution for EMI suppression in various electronic applications.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Cirrus Logic Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0035 $58.3450
50,000+ $0.0023 $115.0000
75,000+ $0.0023 $172.5000
100,000+ $0.0023 $230.0000
125,000+ $0.0023 $287.5000
150,000+ $0.0023 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,393 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess