EN
  • EN
  • DE

CLH1005T-3N6S-S-NP

Part No CLH1005T-3N6S-S-NP
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1107916-CLH1005T-3N6S-S-NP
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLH1005T-3N6S-S-NP CAD Model

Description

The CLH1005T-3N6S-S-NP is a wire-wound ceramic chip inductor manufactured by Chilisin. It's designed for high-frequency applications requiring a compact size and excellent electrical characteristics.

Applications:

  • RF Circuits: Impedance matching, filtering, and tuning in radio frequency circuits.
  • Mobile Communications: Filters and matching networks in smartphones and other mobile devices.
  • Wireless LAN: Filters and impedance matching in WiFi modules and routers.
  • Bluetooth Applications: Used in Bluetooth modules for impedance matching and filtering.
  • High-Frequency Circuits: General purpose inductance for high frequency applications.

Features:

  • Compact Size: 1005 package (1.0mm x 0.5mm) for space-constrained applications.
  • Wire-Wound Construction: Provides a high Q factor and excellent SRF (Self-Resonant Frequency).
  • Ceramic Core: Offers stable inductance over temperature.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Miniaturization: Allows for smaller and more compact electronic devices.
  • High Performance: High Q factor improves circuit efficiency and reduces losses.
  • Stable Inductance: Ceramic core ensures stable performance over a wide temperature range.
  • Easy Assembly: SMT design simplifies the manufacturing process.
  • Environmentally Friendly: RoHS compliance makes it suitable for environmentally conscious designs.

Technical Specifications:

  • Inductance: 3.6nH (Nanohenry)
  • Tolerance: Typically ±0.3nH or ±5% (Consult datasheet for precise tolerance).
  • Package Size: 1005 (0402 Imperial)
  • Self-Resonant Frequency (SRF): High SRF for optimal performance at high frequencies (Consult datasheet for specific SRF value).
  • DC Resistance (DCR): Low DCR for minimal power loss (Consult datasheet for specific DCR value).
  • Operating Temperature Range: Typically -55°C to +125°C (Consult datasheet for exact range).
  • Rated Current: Consult datasheet for specific current rating.

The CLH1005T-3N6S-S-NP from Chilisin is a high-performance wire-wound ceramic chip inductor suitable for various high-frequency applications. Its small size, high Q factor, and stable inductance make it an excellent choice for demanding designs. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0244
TDK Corporation
Lowest to $0.5994
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Chilisin
Lowest to $0.0019
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26,320+ $0.0019 $50.0080
62,500+ $0.0016 $100.0000
93,750+ $0.0016 $150.0000
133,335+ $0.0015 $200.0025
166,670+ $0.0015 $250.0050
230,770+ $0.0013 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,640 pieces
MOQ: 26320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess