EN
  • EN
  • DE
  • IT

BF1608-E5R5TAAT/LF

Part No BF1608-E5R5TAAT/LF
Manufacturer ACX
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1108731-BF1608-E5R5TAAT/LF
Categories Custom Parts
Manufacturer ACX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BF1608-E5R5TAAT/LF CAD Model

Description

The BF1608-E5R5TAAT/LF is a chip inductor manufactured by ACX. Chip inductors are small, surface-mountable inductors commonly used in a variety of electronic circuits for filtering, impedance matching, and energy storage. The 'LF' suffix typically indicates that the component is lead-free, complying with RoHS standards.

Applications:

  • RF Circuits: Used for impedance matching in RF amplifiers, receivers, and transceivers.
  • Wireless Communication Devices: Employed in Bluetooth modules, Wi-Fi modules, and cellular devices for filtering and impedance matching.
  • Mobile Phones: Integrated into various circuits within mobile phones, including power amplifiers and antenna matching networks.
  • GPS Devices: Used for filtering unwanted signals and improving signal quality in GPS receivers.
  • Filters: Utilized in low-pass, high-pass, and band-pass filters to selectively attenuate or pass certain frequencies.

Features:

  • Small Size: The 1608 package size (1.6mm x 0.8mm) allows for high-density mounting on PCBs.
  • High Q-Factor: Provides low loss and efficient performance in RF applications.
  • Tight Tolerance: Ensures consistent performance across different devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Lead-Free: Complies with RoHS standards, making it environmentally friendly.

Benefits:

  • Improved Signal Quality: Filters unwanted noise and interference, enhancing signal clarity.
  • Efficient Impedance Matching: Maximizes power transfer between different circuit stages.
  • Reduced Board Space: Small size allows for compact circuit designs.
  • Reliable Performance: Provides stable and consistent performance over a wide range of operating conditions.
  • Environmentally Friendly: Lead-free construction reduces environmental impact.

Additional Details:

The inductance value for BF1608-E5R5TAAT/LF is likely 5.5nH, as the E5R5 notation often represents this. Other important specifications to check on the datasheet are the Self-Resonant Frequency (SRF), DC Resistance (DCR), and rated current. Proper handling and soldering techniques should be followed during assembly. Refer to the official ACX datasheet for complete specifications and application notes.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Asahi Kasei Microsystems
Lowest to $1.0429
EPCOS (TDK)
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
TE Connectivity
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,788 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess