EN
  • EN
  • DE

LFBKP1608HS101-T

Part No LFBKP1608HS101-T
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Description Ferrite Bead Hi Current Low Rdc 0603 100 OHMS25
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069439-LFBKP1608HS101-T
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFBKP1608HS101-T CAD Model

Description

The LFBKP1608HS101-T is a ferrite bead manufactured by Taiyo Yuden. It's designed to suppress high-frequency noise in electronic circuits, particularly in power lines and signal lines. This component helps prevent electromagnetic interference (EMI) and ensures the stable operation of sensitive electronic devices.

Applications

  • Power lines: Filters noise in DC power lines to prevent interference with sensitive components.
  • Signal lines: Suppresses noise in signal lines to improve signal integrity.
  • USB interfaces: Reduces noise and EMI in USB connections.
  • Audio circuits: Filters noise in audio circuits to improve sound quality.
  • Mobile phones: Suppresses noise in mobile phone circuits to improve performance.
  • Digital cameras: Reduces noise and EMI in digital camera circuits.
  • Gaming consoles: Filters noise to ensure stable performance.
  • Consumer electronics: Used in various consumer electronic devices to suppress noise.

Features

  • Compact size: The 1608 size (1.6mm x 0.8mm) allows for high-density mounting.
  • High impedance: Provides effective noise suppression at high frequencies.
  • Low DC resistance: Minimizes power loss in the circuit.
  • Excellent solderability: Ensures reliable connections during assembly.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits

  • Reduced EMI: Suppresses electromagnetic interference to prevent disruptions to other devices.
  • Improved signal integrity: Filters noise in signal lines, resulting in clearer signals.
  • Stable circuit operation: Prevents noise from interfering with circuit performance.
  • Enhanced product reliability: Reduces the risk of malfunctions caused by noise.
  • Compliance with regulations: Helps meet regulatory requirements for EMI emissions.

Additional Details

The LFBKP1608HS101-T features an impedance of 100 ohms at 100 MHz. It has a low DC resistance to minimize power loss in the circuit. This ferrite bead is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly. Its small size and high performance make it ideal for use in a wide range of electronic devices where noise suppression is critical. The part is designed to operate over a broad temperature range, ensuring reliable performance in diverse environments. The robust construction and high-quality materials used in its manufacture ensure a long service life and stable performance over time.

You May Also Be Interested in

Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lite-On Inc.
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samsung
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lowpower
Lowest to $0.0772
KEC
Lowest to $0.0658

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess