EN
  • EN
  • DE

JW2SN-24V

Part No JW2SN-24V
Manufacturer Panasonic
Catalog OEM Parts (J - L)
Description Power Relay 24V 5A 2CO Tht
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 22 mA
Coil Power 530 mW
Coil Resistance 1.1 kΩ
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 5 A
Contact Material Silver
Contact Resistance 100 mΩ
Height 20 mm
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount PCB
Number of Poles 2
Power Rating 530 mW
REACH SVHC No SVHC
Relay Type General Purpose
Release Time 5 ms
RoHS Compliant
Throw Configuration DPDT
Weight 15 g
Width 28.6 mm
Win Source Part Number 958369-JW2SN-24V
Categories OEM Parts(J-L)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JW2SN-24V CAD Model

Description

This electronic component is a power relay manufactured by Panasonic.

  • Win Source Part Number: 958369-JW2SN-24V
  • Contact Material: Silver
  • Contact Resistance: 100 mΩ
  • Coil Resistance: 1.1 kΩ
  • Coil Current: 22 mA
  • Contact Current Rating: 5 A
  • Relay Type: General Purpose
  • Coil Type: Non-Latching
  • Release Time: 5 ms
  • Coil Power: 530 mW
  • Height: 20 mm
  • Number of Poles: 2
  • Weight: 15 g
  • Power Rating: 530 mW
  • Width: 28.6 mm
  • Category: OEM Parts(J-L)
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 100 °C
  • Mounting: PCB
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 °C
  • REACH SVHC: No

You May Also Be Interested in

L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Toko America Inc.
Need more? Email Us
Samsung
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Toko America Inc.
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4157 $63.7065
100+ $1.1617 $116.1700
155+ $1.1254 $174.4370
215+ $1.0891 $234.1565
275+ $1.0528 $289.5200
370+ $0.9439 $349.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess