EN
  • EN
  • DE

LTST-C29JBGEK-NT

Part No LTST-C29JBGEK-NT
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958372-LTST-C29JBGEK-NT
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-C29JBGEK-NT CAD Model

Description

The LTST-C29JBGEK-NT is a surface-mount light-emitting diode (LED) manufactured by Lite-On Inc. This LED is designed to emit light and is commonly used as indicator lights or in backlighting applications. LEDs are known for their efficiency, long lifespan, and ability to produce bright light with low power consumption.

Applications

  • Indicator Lights: Used as status indicators on electronic devices, such as power indicators, charging indicators, or signal indicators.
  • Backlighting: Integrated into LCD screens or keypads to provide illumination for improved visibility.
  • Consumer Electronics: Employed in various consumer electronic devices, such as TVs, DVD players, and remote controls.
  • Automotive Lighting: Utilized in automotive dashboards, instrument panels, and interior lighting.
  • Industrial Equipment: Used in industrial control panels, machinery, and other equipment for status indication.

Features

  • Surface Mount Technology (SMT): Designed for surface mount assembly, enabling automated manufacturing processes.
  • Compact Size: Small form factor allows for high-density circuit board designs.
  • High Brightness: Provides a bright and clear light output.
  • Low Power Consumption: Consumes minimal power, contributing to energy efficiency.
  • Long Lifespan: Offers a long operating lifespan, reducing the need for frequent replacements.

Benefits

  • Improved Visibility: Enhances the visibility of indicators and displays, making it easier to read information.
  • Energy Efficiency: Reduces power consumption, contributing to lower energy costs and environmental impact.
  • Increased Reliability: Offers a long lifespan and stable performance, reducing maintenance costs.
  • Simplified Design: Easy to integrate into various electronic circuits and systems.
  • Cost-Effective: Provides a cost-efficient solution for illumination and indication.

Additional Details

The LTST-C29JBGEK-NT LED emits light in a specific color (likely blue or green based on the product name and common LED color codes). It is typically characterized by parameters such as forward voltage, luminous intensity, and viewing angle. Consult the Lite-On datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Chilisin
Lowest to $0.0517
Leshan Radio
Lowest to $0.0215
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lite-On Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess