EN
  • EN
  • DE

SODDB3 RHG

Part No SODDB3 RHG
Manufacturer Taiwan Semiconductor
Catalog Diacs, Sidacs
Description DIAC-TRIGGER DIODE, 400MW, 36V V / Diac/Sidac Thyristor 28 ~ 36V SOD-123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - DIACs, SIDACs
Mfr Taiwan Semiconductor Corporation
Package Tape & Reel (TR)
Voltage - Breakover 28 ~ 36V
Current - Breakover 100 µA
Current - Peak Output 2 A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SODDB3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names SODDB3RHG,SODDB3 RHG-ND
Standard Package 3,000
Win Source Part Number 1095389-SODDB3 RHG
Ultra Librarian 3D Model Ultra Librarian SODDB3 RHG CAD Model

Description

The SODDB3 RHG is a thyristor product that belongs to the Discrete Semiconductor Products category.

  • Packaging: tape and reel
  • Standard Package: 3,000
  • Voltage Breakover: 28 ~ 36V
  • Peak Output Current: 2A
  • Breakover Current: 100 µA
  • Temperature Range: -40°C ~ 125°C (TJ)

The product is designed to provide reliable performance and comes with a tape and reel package.

You May Also Be Interested in

Littelfuse Inc.
SIDAC 104-118V 1A TO92
Lowest to $0.7741
Littelfuse Inc.
SIDAC 240-280V 1A DO15
Lowest to $2.9920
Littelfuse Inc.
Kxxxzy Series - Standard Bidirectional SIDACs, DO-214AA, RoHS
Need more? Email Us
Taiwan Semiconductor
DIAC-TRIGGER DIODE, 400MW, 36V V / Diac/Sidac Thyristor 28 ~ 36V SOD-123
Need more? Email Us
Littelfuse Inc.
Lowest to $0.0822
Littelfuse Inc.
Need more? Email Us
Littelfuse Inc.
Lowest to $0.0789
Littelfuse Inc.
SIDAC 120-138V 1A TO92
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess